OMEGA ENGINEERING, INC.
VA-20UR-33-E-05-L2 -- DIAL TEMP THERMOMETERS OMEGA
OMEGA Engineering, Inc.
Dial Temp Thermometers Omega
VA-20UR-33-E-05-L2
Description
DIAL TEMP THERMOMETERS
Description
DIAL TEMP THERMOMETERS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH4226 |
|
Product Name
|
Dial Temp Thermometers Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
33.2 SCFM (56.42 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details