OMEGA Engineering, Inc. Wireless RTD Transmitter UWRTD-2-NEMA

Description
When connected to a sensor and activated the unit will transmit readings continuously at a pre-set time interval that was programmed by the user during the initial setup. Each unit measures and transmits: process temperature, ambient temperature, RF signal strength and battery condition to the host and is displayed on a PC screen in real time using the provided software. Both models will interface and operate with any OMEGA UWTC Series receiver.
Datasheet
Description
When connected to a sensor and activated the unit will transmit readings continuously at a pre-set time interval that was programmed by the user during the initial setup. Each unit measures and transmits: process temperature, ambient temperature, RF signal strength and battery condition to the host and is displayed on a PC screen in real time using the provided software. Both models will interface and operate with any OMEGA UWTC Series receiver.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless RTD Transmitter - UWRTD-2-NEMA - OMEGA Engineering, Inc.
Norwalk, CT, USA
Wireless RTD Transmitter
UWRTD-2-NEMA
Wireless RTD Transmitter UWRTD-2-NEMA
When connected to a sensor and activated the unit will transmit readings continuously at a pre-set time interval that was programmed by the user during the initial setup. Each unit measures and transmits: process temperature, ambient temperature, RF signal strength and battery condition to the host and is displayed on a PC screen in real time using the provided software. Both models will interface and operate with any OMEGA UWTC Series receiver.

When connected to a sensor and activated the unit will transmit readings continuously at a pre-set time interval that was programmed by the user during the initial setup. Each unit measures and transmits: process temperature, ambient temperature, RF signal strength and battery condition to the host and is displayed on a PC screen in real time using the provided software. Both models will interface and operate with any OMEGA UWTC Series receiver.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Transmitters
Product Number UWRTD-2-NEMA
Product Name Wireless RTD Transmitter
Mounting Options Cabinet (Enclosure) or Board Mounting
Output Other Output Option
Sensor Connection Screw Clamps or Lugs
Supply Voltage 3.6V Lithium C Cell
Reference Resistance 100 Ohms; 500 Ohms (optional feature); 1000 Ohms (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitters - 1756336 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details