UTU -- TUBULAR HEATER HEART CROSS-SECTION
OMEGA Engineering, Inc.
Tubular Heater Heart Cross-Section
UTU
Description
•
INCOLOY Sheath
•
800 - 3,600 Watts
•
120, 208, 240, 275 and 480 Volt
•
40 W/In2
•
2 1/8" Cold Ends
•
1600°F(870°C) Max. Sheath Temp for Styles 1 and 2 Style 3 has a Max Sheath Temp of 600°F ( 315°C)
Description
•
INCOLOY Sheath
•
800 - 3,600 Watts
•
120, 208, 240, 275 and 480 Volt
•
40 W/In2
•
2 1/8" Cold Ends
•
1600°F(870°C) Max. Sheath Temp for Styles 1 and 2 Style 3 has a Max Sheath Temp of 600°F ( 315°C)
Datasheet
Suppliers
Tubular Heater Heart Cross-Section
UTU
•
INCOLOY Sheath
•
800 - 3,600 Watts
•
120, 208, 240, 275 and 480 Volt
•
40 W/In2
•
2 1/8" Cold Ends
•
1600°F(870°C) Max. Sheath Temp for Styles 1 and 2 Style 3 has a Max Sheath Temp of 600°F ( 315°C)
| • | INCOLOY Sheath |
| • | 800 - 3,600 Watts |
| • | 120, 208, 240, 275 and 480 Volt |
| • | 40 W/In2 |
| • | 2 1/8" Cold Ends |
| • | 1600°F(870°C) Max. Sheath Temp for Styles 1 and 2
Style 3 has a Max Sheath Temp of 600°F ( 315°C) |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
UTU |
|
Product Name
|
Tubular Heater Heart Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.80 to 3.60 kW (2.73 to 12.28 MBH)
|
|
Sleeve (Sheath) Material
|
Nickel Alloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.72 kW (2.46 MBH)
AC Voltage Required
220 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.90 kW (6.48 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Radiant Heater
Sleeve (Sheath) Material
Alloy
Applications
Curing or Tempering; Drying; Sterilizing
View Details