OMEGA Engineering, Inc. Proximity Sensors USR03-1NPT-232

Description
ULTRASONIC LEVEL/DISTANCE TRANSM
Request a Quote Datasheet
Description
ULTRASONIC LEVEL/DISTANCE TRANSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5880-USR03-1NPT-232-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5880-USR03-1NPT-232-ND
Proximity Sensors 5880-USR03-1NPT-232-ND
ULTRASONIC LEVEL/DISTANCE TRANSM

ULTRASONIC LEVEL/DISTANCE TRANSM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 5880-USR03-1NPT-232-ND
Product Name Proximity Sensors
Switching Frequency 240 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1147LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Photoelectric Sensors - 2669844 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
30 mm Diameter Capacitive Sensor - C30MU15NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details