ADVANTAGES
Specially constructed to provide excellent service life in radiant heating applications.
FEATURES
Type 8 Terminals: Standard with threaded clip to facilitate wiring. Retaining Rings: locate elements in radiant heater assemblies. Work Temperatures: See Tubular Heater Overview section. Bending: Lengthwise only. See bending requirements bending requirements in the Tubular Heater Overview section.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | URPT Style |
| Product Name | Tubular Heater Heart Cross-Section |
| Heater Type | Tubular Heaters |
| Maximum Operating (Sheath) Temperature | 1600 F (871 C) |
| Heating Capacity | 4.40 kW (15.01 MBH) |
| Sleeve (Sheath) Material | Nickel Alloy |