OMEGA ENGINEERING, INC.
UJP-2-36-N -- UNIVERSAL JACK PANEL OMEGA
OMEGA Engineering, Inc.
Universal Jack Panel Omega
UJP-2-36-N
Description
UNIVERSAL JACK PANEL
Description
UNIVERSAL JACK PANEL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3928 |
|
Product Name
|
Universal Jack Panel Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level
25.85 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
120 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
24 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details