OMEGA ENGINEERING, INC.
UHXH-KI-M -- IEC HITEMP CONN GREEN OMEGA
OMEGA Engineering, Inc.
Iec Hitemp Conn Green Omega
UHXH-KI-M
Description
IEC HITEMP CONN GREEN
Description
IEC HITEMP CONN GREEN
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3869 |
|
Product Name
|
Iec Hitemp Conn Green Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
1.31 to ? in H2O (2.44 to ? Torr)
Maximum Sound Level
61.07 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
112 SCFM (191 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details