OMEGA Engineering, Inc. Transducer and Transmitter Power Supply U24Y175

Description
SPECIFICATIONS U24Y175 Input: 105 to 125 or 210 to 250 Vac, user selectable Operating Range: -10 to 65C (14 to 150F) Storage Temperature: -55 to 85C (-67 to 185F) Output: 24 Vdc at 175 mA max Line and Load Regulation: 0.1% Ripple and Noise: 3 mV RMS Temperature Coefficient: 0.2% per C Dimensions: 69 H x 76 W x 25 mm D (2.7 x 3.0 x 1") Output Protection: Current limited, overvoltage Voltage Isolation: 1500 Vac Weight: 283 g (10 oz) U48Y40 Input: 110 Vac Output: 48 Vdc at 400 mA Operating Range: -10 to 65C (14 to 150F) Dimensions: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44")
Description
SPECIFICATIONS U24Y175 Input: 105 to 125 or 210 to 250 Vac, user selectable Operating Range: -10 to 65C (14 to 150F) Storage Temperature: -55 to 85C (-67 to 185F) Output: 24 Vdc at 175 mA max Line and Load Regulation: 0.1% Ripple and Noise: 3 mV RMS Temperature Coefficient: 0.2% per C Dimensions: 69 H x 76 W x 25 mm D (2.7 x 3.0 x 1") Output Protection: Current limited, overvoltage Voltage Isolation: 1500 Vac Weight: 283 g (10 oz) U48Y40 Input: 110 Vac Output: 48 Vdc at 400 mA Operating Range: -10 to 65C (14 to 150F) Dimensions: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44")

Suppliers

Company
Product
Description
Supplier Links
Transducer and Transmitter Power Supply - U24Y175 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Transducer and Transmitter Power Supply
U24Y175
Transducer and Transmitter Power Supply U24Y175
SPECIFICATIONS U24Y175 Input: 105 to 125 or 210 to 250 Vac, user selectable Operating Range: -10 to 65C (14 to 150F) Storage Temperature: -55 to 85C (-67 to 185F) Output: 24 Vdc at 175 mA max Line and Load Regulation: 0.1% Ripple and Noise: 3 mV RMS Temperature Coefficient: 0.2% per C Dimensions: 69 H x 76 W x 25 mm D (2.7 x 3.0 x 1") Output Protection: Current limited, overvoltage Voltage Isolation: 1500 Vac Weight: 283 g (10 oz) U48Y40 Input: 110 Vac Output: 48 Vdc at 400 mA Operating Range: -10 to 65C (14 to 150F) Dimensions: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44")

SPECIFICATIONS
U24Y175
Input: 105 to 125 or 210 to 250 Vac, user selectable
Operating Range: -10 to 65C (14 to 150F)
Storage Temperature: -55 to 85C (-67 to 185F)
Output: 24 Vdc at 175 mA max
Line and Load Regulation: 0.1%
Ripple and Noise: 3 mV RMS
Temperature Coefficient: 0.2% per C
Dimensions: 69 H x 76 W x 25 mm D (2.7 x 3.0 x 1")
Output Protection: Current limited, overvoltage
Voltage Isolation: 1500 Vac
Weight: 283 g (10 oz)
U48Y40
Input: 110 Vac
Output: 48 Vdc at 400 mA
Operating Range: -10 to 65C (14 to 150F)
Dimensions: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44")

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number U24Y175
Product Name Transducer and Transmitter Power Supply
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications General Purpose
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details