OMEGA ENGINEERING, INC.
TYVY-2134-50 -- VINYL TUBING 50FT/PK OMEGA
OMEGA Engineering, Inc.
Vinyl Tubing 50Ft/pk Omega
TYVY-2134-50
Description
VINYL TUBING 50FT/PK
Description
VINYL TUBING 50FT/PK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3664 |
|
Product Name
|
Vinyl Tubing 50Ft/pk Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
230 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Sound Level
80 dbA
View Details