OMEGA ENGINEERING, INC.
TYVY-2122-50 -- VINYL TUBING 50FT/PK OMEGA
OMEGA Engineering, Inc.
Vinyl Tubing 50Ft/pk Omega
TYVY-2122-50
Description
VINYL TUBING 50FT/PK
Description
VINYL TUBING 50FT/PK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3663 |
|
Product Name
|
Vinyl Tubing 50Ft/pk Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
64.63 SCFM (110 m³/hr)
Maximum Sound Level
39 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
30 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.2 SCFM (126 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
2 watts
View Details