OMEGA ENGINEERING, INC.
TYVY-1214-100 -- TYVY-1214-100 OMEGA
OMEGA Engineering, Inc.
Tyvy-1214-100 Omega
TYVY-1214-100
Description
TYVY-1214-100
Description
TYVY-1214-100
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3647 |
|
Product Name
|
Tyvy-1214-100 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
180 SCFM (306 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details