OMEGA Engineering, Inc. 95A U-Thane Tubing 8Mm X 5Mm Omega TYUTH95-85-500-BLK

Description
95A U-THANE TUBING 8MM X 5MM
Description
95A U-THANE TUBING 8MM X 5MM

Suppliers

Company
Product
Description
Supplier Links
95A U-Thane Tubing 8Mm X 5Mm Omega - 60AH3633 - Newark, An Avnet Company
Chicago, IL, United States
95A U-Thane Tubing 8Mm X 5Mm Omega
60AH3633
95A U-Thane Tubing 8Mm X 5Mm Omega 60AH3633
95A U-THANE TUBING 8MM X 5MM

95A U-THANE TUBING 8MM X 5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH3633
Product Name 95A U-Thane Tubing 8Mm X 5Mm Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details