OMEGA Engineering, Inc. 95A U-Thane Tubing 4Mm X 2.4Mm Omega TYUTH95-424-30-GN

Description
95A U-THANE TUBING 4MM X 2.4MM
Description
95A U-THANE TUBING 4MM X 2.4MM

Suppliers

Company
Product
Description
Supplier Links
95A U-Thane Tubing 4Mm X 2.4Mm Omega - 60AH3571 - Newark, An Avnet Company
Chicago, IL, United States
95A U-Thane Tubing 4Mm X 2.4Mm Omega
60AH3571
95A U-Thane Tubing 4Mm X 2.4Mm Omega 60AH3571
95A U-THANE TUBING 4MM X 2.4MM

95A U-THANE TUBING 4MM X 2.4MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH3571
Product Name 95A U-Thane Tubing 4Mm X 2.4Mm Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
Rack Cooling - 1018793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 98.25 SCFM (167 m³/hr)
Bearings Ball/Roller
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details