Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
TYUTH95-1418-1000 -- 95A U-THANE TUBING .250X.124 OMEGA
OMEGA Engineering, Inc.
95A U-Thane Tubing .250X.124 Omega
TYUTH95-1418-1000
Description
95A U-THANE TUBING .250X.124
Newark, An Avnet Company
Done
Description
95A U-THANE TUBING .250X.124
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
95A U-Thane Tubing .250X.124 Omega
60AH3478
95A U-Thane Tubing .250X.124 Omega
60AH3478
95A U-THANE TUBING .250X.124
95A U-THANE TUBING .250X.124
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
60AH3478
Product Name
95A U-Thane Tubing .250X.124 Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Reverse Flow Filter Fan exhaust Size 3 (8), 58.9 Cfm free Flow, 120V Ac Supply, 28W, Ul Type 12 Rohs Compliant Finder
7F.21.8.120.3100
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Rosenberg USA
Backward Curved Fan
UNO675006D
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3400 SCFM (5779 m³/hr)
Maximum Sound Level
74 dbA
View Details
RS Components, Ltd.
Axial Fans
1759802
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
128 SCFM (218 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
4015-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4015M12BPLP1b-5
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1693 to ? in H2O (0.3163 to ? Torr)
Maximum Sound Level
24.3 dbA
View Details