OMEGA ENGINEERING, INC.
TYTT-532332-100 -- OMEGAFLEX TUBING OMEGA
OMEGA Engineering, Inc.
Omegaflex Tubing Omega
TYTT-532332-100
Description
OMEGAFLEX TUBING
Description
OMEGAFLEX TUBING
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3429 |
|
Product Name
|
Omegaflex Tubing Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7160 SCFM (12170 m³/hr)
Maximum Sound Level
78 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details