OMEGA ENGINEERING, INC.
TYTT-1418-50 -- OMEGAFLEX TUBING OMEGA
OMEGA Engineering, Inc.
Omegaflex Tubing Omega
TYTT-1418-50
Description
OMEGAFLEX TUBING
Description
OMEGAFLEX TUBING
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3400 |
|
Product Name
|
Omegaflex Tubing Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.44 SCFM (94.24 m³/hr)
Maximum Sound Level
37 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level
34.13 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
222 SCFM (378 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details