OMEGA ENGINEERING, INC.
TYTT-12716-50 -- OMEGAFLEX TUBING OMEGA
OMEGA Engineering, Inc.
Omegaflex Tubing Omega
TYTT-12716-50
Description
OMEGAFLEX TUBING
Description
OMEGAFLEX TUBING
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3395 |
|
Product Name
|
Omegaflex Tubing Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
152 SCFM (258 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure
0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers