OMEGA ENGINEERING, INC.
TYTF-14316-100 -- OMEGAFLEX FEP 100FT/PK OMEGA
OMEGA Engineering, Inc.
Omegaflex Fep 100Ft/pk Omega
TYTF-14316-100
Description
OMEGAFLEX FEP 100FT/PK
Description
OMEGAFLEX FEP 100FT/PK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3273 |
|
Product Name
|
Omegaflex Fep 100Ft/pk Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.9 SCFM (37.22 m³/hr)
Maximum Sound Level
50 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
5 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8 SCFM (13.6 m³/hr)
Maximum Static Pressure
0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details