OMEGA ENGINEERING, INC.
TYSP7-316116-50 -- SANTOPRENE TUBING 73A OMEGA
OMEGA Engineering, Inc.
Santoprene Tubing 73A Omega
TYSP7-316116-50
Description
SANTOPRENE TUBING 73A
Description
SANTOPRENE TUBING 73A
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3223 |
|
Product Name
|
Santoprene Tubing 73A Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
66.5 SCFM (113 m³/hr)
Maximum Sound Level
52 dbA
View Details