OMEGA Engineering, Inc. Santoprene Tubing 73A Omega TYSP7-1238-50

Description
SANTOPRENE TUBING 73A
Description
SANTOPRENE TUBING 73A

Suppliers

Company
Product
Description
Supplier Links
Santoprene Tubing 73A Omega - 60AH3221 - Newark, An Avnet Company
Chicago, IL, United States
Santoprene Tubing 73A Omega
60AH3221
Santoprene Tubing 73A Omega 60AH3221
SANTOPRENE TUBING 73A

SANTOPRENE TUBING 73A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH3221
Product Name Santoprene Tubing 73A Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Type 7F.30 - Filter fan - 7F3090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details