OMEGA ENGINEERING, INC.
TYSP6-5812-50 -- SANTOPRENE TUBING 64A OMEGA
OMEGA Engineering, Inc.
Santoprene Tubing 64A Omega
TYSP6-5812-50
Description
SANTOPRENE TUBING 64A
Description
SANTOPRENE TUBING 64A
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3196 |
|
Product Name
|
Santoprene Tubing 64A Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2750 SCFM (4674 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
126 SCFM (215 m³/hr)
Nominal Voltage
24 volts
View Details