OMEGA ENGINEERING, INC.
TYPE 2-5 -- NIPPLE EXTENSION, L = 5 OMEGA
OMEGA Engineering, Inc.
Nipple Extension, L = 5 Omega
TYPE 2-5
Description
NIPPLE EXTENSION, L = 5"
Description
NIPPLE EXTENSION, L = 5"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3058 |
|
Product Name
|
Nipple Extension, L = 5 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40 SCFM (67.99 m³/hr)
Maximum Sound Level
33 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details