OMEGA ENGINEERING, INC.
TYPE 2-3 -- NIPPLE EXTENSION, L = 3 OMEGA
OMEGA Engineering, Inc.
Nipple Extension, L = 3 Omega
TYPE 2-3
Description
NIPPLE EXTENSION, L = 3"
Description
NIPPLE EXTENSION, L = 3"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3056 |
|
Product Name
|
Nipple Extension, L = 3 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
131 SCFM (223 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
199 SCFM (339 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details