OMEGA ENGINEERING, INC.
TYPE 2-2 -- NIPPLE EXTENSION, L = 2 OMEGA
OMEGA Engineering, Inc.
Nipple Extension, L = 2 Omega
TYPE 2-2
Description
NIPPLE EXTENSION, L = 2"
Description
NIPPLE EXTENSION, L = 2"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3054 |
|
Product Name
|
Nipple Extension, L = 2 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level
39.31 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details