OMEGA ENGINEERING, INC.
TYPE 2-1 -- NIPPLE EXTENSION, L = 1 OMEGA
OMEGA Engineering, Inc.
Nipple Extension, L = 1 Omega
TYPE 2-1
Description
NIPPLE EXTENSION, L = 1"
Description
NIPPLE EXTENSION, L = 1"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3051 |
|
Product Name
|
Nipple Extension, L = 1 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
106 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details