OMEGA ENGINEERING, INC.
TWA3-075 -- TANK WEIGHING ASSEMBLIES OMEGA
OMEGA Engineering, Inc.
Tank Weighing Assemblies Omega
TWA3-075
Description
TANK WEIGHING ASSEMBLIES
Description
TANK WEIGHING ASSEMBLIES
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH2859 |
|
Product Name
|
Tank Weighing Assemblies Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.1 SCFM (32.46 m³/hr)
Maximum Sound Level
31 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
24 watts
View Details