The TVS-1004 and TVS-1008 automatic temperature and velocity scanners are portable, 4- and 8-channel hot wire anemometer systems. The TVS-1100 series are factory expandable for up to 32 total sensors. Fully automated, these research-quality instruments take accurate single- or multi-point measurements of air temperature, velocity and surface temperature in complex environments, such as PCBs and electronics enclosures. When used as temperature loggers, they can measure both fluid and solid temperatures.
The TVS-1000 series employ patented, fast response, omnidirectional sensors, which measure both temperature and velocity. This patented single-sensor technology eliminates errors introduced as a result of air flow being non-isothermal. Each precisely calibrated sensor is flexible and robust with a low-profile configuration that allows minimally intrusive mounting throughout the peaks and valleys created by the PCB components. These systems require a PC to operate and utilize the provided software for data acquisition and reporting.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Air Flow Sensors |
| Product Number | TVS-1000 |
| Product Name | Velocity/Temperature Measurement System |
| Output Options | Outputs an analog voltage signal |
| Features | Also measures temperature; Temperature compensation |
| Instrument Style | Insertion Probe Type |
| Mounting | Hand-held or Portable |
| Measurement Type | Air Velocity |