OMEGA Engineering, Inc. Flanged Immersion Heater TTSF

Description
Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water containing minerals, scale and salts while resisting stress, corrosion, cracking, and sulphur attack. The water heater has a copper sheath and copper face plate. These heaters are not supplied with enclosures since they are normally mounted in boilers or tanks which have a surrounding enclosure for terminal protection. SPECIFICATIONS Wattage: 5 to 18 kW Power: 208 and 240 or 480VAC, 3 Phase Watt Density: 79-184 W/in2 Sheath: 0.315" dia. Incoloy (steam boiler heater) or copper (water heater).
Datasheet
Description
Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water containing minerals, scale and salts while resisting stress, corrosion, cracking, and sulphur attack. The water heater has a copper sheath and copper face plate. These heaters are not supplied with enclosures since they are normally mounted in boilers or tanks which have a surrounding enclosure for terminal protection. SPECIFICATIONS Wattage: 5 to 18 kW Power: 208 and 240 or 480VAC, 3 Phase Watt Density: 79-184 W/in2 Sheath: 0.315" dia. Incoloy (steam boiler heater) or copper (water heater).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Immersion Heater - TTSF - OMEGA Engineering, Inc.
Norwalk, CT, USA
Flanged Immersion Heater
TTSF
Flanged Immersion Heater TTSF
Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water containing minerals, scale and salts while resisting stress, corrosion, cracking, and sulphur attack. The water heater has a copper sheath and copper face plate. These heaters are not supplied with enclosures since they are normally mounted in boilers or tanks which have a surrounding enclosure for terminal protection. SPECIFICATIONS Wattage: 5 to 18 kW Power: 208 and 240 or 480VAC, 3 Phase Watt Density: 79-184 W/in2 Sheath: 0.315" dia. Incoloy (steam boiler heater) or copper (water heater).

Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water containing minerals, scale and salts while resisting stress, corrosion, cracking, and sulphur attack. The water heater has a copper sheath and copper face plate. These heaters are not supplied with enclosures since they are normally mounted in boilers or tanks which have a surrounding enclosure for terminal protection.
SPECIFICATIONS
Wattage: 5 to 18 kW Power: 208 and 240 or 480VAC, 3 Phase Watt Density: 79-184 W/in2 Sheath: 0.315" dia. Incoloy (steam boiler heater) or copper (water heater).

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number TTSF
Product Name Flanged Immersion Heater
Heater Type Immersion Heater
Heating Capacity 5.00 to 18.00 kW (17.06 to 61.41 MBH)
Sleeve (Sheath) Material Nickel Alloy
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Circulation Heaters - EX Series - Thermon, Inc
Specs
Heater Type Circulation Heater
Maximum Operating (Sheath) Temperature 50 to 250 F (10 to 121 C)
Sleeve (Sheath) Material Stainless Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2080M-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details