OMEGA Engineering, Inc. Low Temp T/c Assembly Omega TTIN-18U-12

Description
LOW TEMP T/C ASSEMBLY
Description
LOW TEMP T/C ASSEMBLY

Suppliers

Company
Product
Description
Supplier Links
Low Temp T/c Assembly Omega - 60AH2651 - Newark, An Avnet Company
Chicago, IL, United States
Low Temp T/c Assembly Omega
60AH2651
Low Temp T/c Assembly Omega 60AH2651
LOW TEMP T/C ASSEMBLY

LOW TEMP T/C ASSEMBLY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH2651
Product Name Low Temp T/c Assembly Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
Axial Fans - 1442036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details