OMEGA ENGINEERING, INC.
TT-T-36-7.5M -- PFA INSULATED T/C WIRE OMEGA
OMEGA Engineering, Inc.
Pfa Insulated T/c Wire Omega
TT-T-36-7.5M
Description
PFA INSULATED T/C WIRE
Description
PFA INSULATED T/C WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH2467 |
|
Product Name
|
Pfa Insulated T/c Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
215 SCFM (365 m³/hr)
Running Current
0.1200 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers