OMEGA ENGINEERING, INC.
TST-104-103 -- THERMOSTAT KNOB OMEGA
OMEGA Engineering, Inc.
Thermostat Knob Omega
TST-104-103
Description
THERMOSTAT KNOB
Description
THERMOSTAT KNOB
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH0964 |
|
Product Name
|
Thermostat Knob Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure
0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers