OMEGA Engineering, Inc. Tubular Heater Round Cross-Section TSSM Style

Description
APPLICATIONS Compasses and gyroscopes, tubing wrap-arounds, oil igniters and burning off flue gases. ADVANTAGES An Extremely Versatile Element: Used where just a little heat is needed or where a high temperature is needed quickly in a tight spot. Heat-up is fast due to the small mass of the element. Flexible: Easily forms to a wide range of configurations. FEATURES Type 34 Terminals: Standard with high temperature leads attached to sheath. See terminal detail drawing in the Tubular Heater Overview section. Work Temperatures: See Tubular Heater Overview section. Bending: Customer's minimum inside bending radius is 5/8". See bending requirements in the Tubular Heater Overview section.
Datasheet
Description
APPLICATIONS Compasses and gyroscopes, tubing wrap-arounds, oil igniters and burning off flue gases. ADVANTAGES An Extremely Versatile Element: Used where just a little heat is needed or where a high temperature is needed quickly in a tight spot. Heat-up is fast due to the small mass of the element. Flexible: Easily forms to a wide range of configurations. FEATURES Type 34 Terminals: Standard with high temperature leads attached to sheath. See terminal detail drawing in the Tubular Heater Overview section. Work Temperatures: See Tubular Heater Overview section. Bending: Customer's minimum inside bending radius is 5/8". See bending requirements in the Tubular Heater Overview section.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Heater Round Cross-Section - TSSM Style - OMEGA Engineering, Inc.
Norwalk, CT, USA
Tubular Heater Round Cross-Section
TSSM Style
Tubular Heater Round Cross-Section TSSM Style
APPLICATIONS Compasses and gyroscopes, tubing wrap-arounds, oil igniters and burning off flue gases. ADVANTAGES An Extremely Versatile Element: Used where just a little heat is needed or where a high temperature is needed quickly in a tight spot. Heat-up is fast due to the small mass of the element. Flexible: Easily forms to a wide range of configurations. FEATURES Type 34 Terminals: Standard with high temperature leads attached to sheath. See terminal detail drawing in the Tubular Heater Overview section. Work Temperatures: See Tubular Heater Overview section. Bending: Customer's minimum inside bending radius is 5/8". See bending requirements in the Tubular Heater Overview section.

APPLICATIONS
Compasses and gyroscopes, tubing wrap-arounds, oil igniters and burning off flue gases.
ADVANTAGES
An Extremely Versatile Element: Used where just a little heat is needed or where a high temperature is needed quickly in a tight spot. Heat-up is fast due to the small mass of the element.
Flexible: Easily forms to a wide range of configurations.
FEATURES
Type 34 Terminals: Standard with high temperature leads attached to sheath. See terminal detail drawing in the Tubular Heater Overview section.
Work Temperatures: See Tubular Heater Overview section.
Bending: Customer's minimum inside bending radius is 5/8". See bending requirements in the Tubular Heater Overview section.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number TSSM Style
Product Name Tubular Heater Round Cross-Section
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1600 F (871 C)
Heating Capacity 0.07 to 1.20 kW (0.2559 to 4.09 MBH)
Sleeve (Sheath) Material Nickel Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Finned Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details