OMEGA ENGINEERING, INC.
TRX-13218-16 -- CERAMIC TUBE OMEGA
OMEGA Engineering, Inc.
Ceramic Tube Omega
TRX-13218-16
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH0916 |
|
Product Name
|
Ceramic Tube Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7 amps
View Details