OMEGA Engineering, Inc. Tubular Heater Round Cross-Section TRSS Style

Description
APPLICATIONS Versatile tubular elements can be designed for use in most applications. See guidelines in the Tubular Heater Overview section. ADVANTAGES The metal sheath isolates and protects the resistor wire from the environment. At the same time it maximizes heat transfer capability to the work. Tubular elements can be bent to put the heat where it works best. FEATURES Type 4 Terminals: Integral parts of the element are of high strength to resist bending during tightening of the wiring connections. Type 4 is threaded extension of the cold pin. See terminal detail drawing in the Tubular Heater Overview section. Work Temperatures: See Tubular Heater Overview section. Bending: Customer's minimum inside bending radius is 1½". See bending requirements in the Tubular Heater Overview section.
Datasheet
Description
APPLICATIONS Versatile tubular elements can be designed for use in most applications. See guidelines in the Tubular Heater Overview section. ADVANTAGES The metal sheath isolates and protects the resistor wire from the environment. At the same time it maximizes heat transfer capability to the work. Tubular elements can be bent to put the heat where it works best. FEATURES Type 4 Terminals: Integral parts of the element are of high strength to resist bending during tightening of the wiring connections. Type 4 is threaded extension of the cold pin. See terminal detail drawing in the Tubular Heater Overview section. Work Temperatures: See Tubular Heater Overview section. Bending: Customer's minimum inside bending radius is 1½". See bending requirements in the Tubular Heater Overview section.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Heater Round Cross-Section - TRSS Style - OMEGA Engineering, Inc.
Norwalk, CT, USA
Tubular Heater Round Cross-Section
TRSS Style
Tubular Heater Round Cross-Section TRSS Style
APPLICATIONS Versatile tubular elements can be designed for use in most applications. See guidelines in the Tubular Heater Overview section. ADVANTAGES The metal sheath isolates and protects the resistor wire from the environment. At the same time it maximizes heat transfer capability to the work. Tubular elements can be bent to put the heat where it works best. FEATURES Type 4 Terminals: Integral parts of the element are of high strength to resist bending during tightening of the wiring connections. Type 4 is threaded extension of the cold pin. See terminal detail drawing in the Tubular Heater Overview section. Work Temperatures: See Tubular Heater Overview section. Bending: Customer's minimum inside bending radius is 1½". See bending requirements in the Tubular Heater Overview section.

APPLICATIONS
Versatile tubular elements can be designed for use in most applications. See guidelines in the Tubular Heater Overview section.
ADVANTAGES The metal sheath isolates and protects the resistor wire from the environment. At the same time it maximizes heat transfer capability to the work. Tubular elements can be bent to put the heat where it works best.
FEATURES Type 4 Terminals: Integral parts of the element are of high strength to resist bending during tightening of the wiring connections. Type 4 is threaded extension of the cold pin. See terminal detail drawing in the Tubular Heater Overview section. Work Temperatures: See Tubular Heater Overview section. Bending: Customer's minimum inside bending radius is 1½". See bending requirements in the Tubular Heater Overview section.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number TRSS Style
Product Name Tubular Heater Round Cross-Section
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 1.00 to 7.50 kW (3.41 to 25.59 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1060B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
PTC Heat Conductors - LCH-MX2060 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 428 to 446 F (220 to 230 C)
Heating Capacity 0.01 to 2.00 kW (0.0205 to 6.82 MBH)
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details