OMEGA Engineering, Inc. Tubular Heater Round Cross-Section TRSC Style

Description
• Steel Sheath • 1000 to 5000 Watts • 120, 240 and 480 Volt • 20 - 22 W/In2 • 399°C (750°F) Max. Sheath Temp.
Datasheet
Description
• Steel Sheath • 1000 to 5000 Watts • 120, 240 and 480 Volt • 20 - 22 W/In2 • 399°C (750°F) Max. Sheath Temp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Heater Round Cross-Section - TRSC Style - OMEGA Engineering, Inc.
Norwalk, CT, USA
Tubular Heater Round Cross-Section
TRSC Style
Tubular Heater Round Cross-Section TRSC Style
• Steel Sheath • 1000 to 5000 Watts • 120, 240 and 480 Volt • 20 - 22 W/In2 • 399°C (750°F) Max. Sheath Temp.
•Steel Sheath
•1000 to 5000 Watts
•120, 240 and 480 Volt
•20 - 22 W/In2
•399°C (750°F) Max. Sheath Temp.
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number TRSC Style
Product Name Tubular Heater Round Cross-Section
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 1.00 to 2.00 kW (3.41 to 6.82 MBH)
Sleeve (Sheath) Material Steel
Unlock Full Specs
to access all available technical data