OMEGA Engineering, Inc. Thermocouple Probe, Stainless Steel, 12; Length Omega TRP-T

Description
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TRP Series RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TRP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Stainless Steel, 12; Length Omega - 31AC5724 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 12; Length Omega
31AC5724
Thermocouple Probe, Stainless Steel, 12; Length Omega 31AC5724
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TRP Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TRP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 31AC5724
Product Name Thermocouple Probe, Stainless Steel, 12; Length Omega
Diameter or Width Range 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Miniature Temperature Sensor -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Configuration Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Exhaust Gas Sensor For LM Engines - LM2500 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details