OMEGA Engineering, Inc. Thermocouple Probe, Stainless Steel, 12; Length Omega TRP-K

Description
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TRP Series RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TRP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Stainless Steel, 12; Length Omega - 31AC5722 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 12; Length Omega
31AC5722
Thermocouple Probe, Stainless Steel, 12; Length Omega 31AC5722
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TRP Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TRP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 31AC5722
Product Name Thermocouple Probe, Stainless Steel, 12; Length Omega
Diameter or Width Range 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data