OMEGA Engineering, Inc. Tubular Heater Round Cross-Section TRI Style

Description
APPLICATIONS Versatile tubular elements can be designed for use in most applications. ADVANTAGES The metal sheath isolates and protects the resistor wire from the environment. At the same time, it maximizes heat transfer capability to the work. Tubular elements can be bent to put the heat where it works best. FEATURES Type 4 Terminals: Standard. Integral parts of the element are of high strength to resist bending during tightening of the wiring connections. Type 4 is threaded extension of the cold pin. See terminal detail drawing in the Tubular Heater Overview section at omega.com/heaters. Work Temperatures: See Tubular Heater Overview section at omega.com/heaters. Bending: Customer’s minimum inside bending radius is 11⁄2". See bending requirements in the Tubular Heater Overview section at omega.com/heaters.
Datasheet
Description
APPLICATIONS Versatile tubular elements can be designed for use in most applications. ADVANTAGES The metal sheath isolates and protects the resistor wire from the environment. At the same time, it maximizes heat transfer capability to the work. Tubular elements can be bent to put the heat where it works best. FEATURES Type 4 Terminals: Standard. Integral parts of the element are of high strength to resist bending during tightening of the wiring connections. Type 4 is threaded extension of the cold pin. See terminal detail drawing in the Tubular Heater Overview section at omega.com/heaters. Work Temperatures: See Tubular Heater Overview section at omega.com/heaters. Bending: Customer’s minimum inside bending radius is 11⁄2". See bending requirements in the Tubular Heater Overview section at omega.com/heaters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Heater Round Cross-Section - TRI Style - OMEGA Engineering, Inc.
Norwalk, CT, USA
Tubular Heater Round Cross-Section
TRI Style
Tubular Heater Round Cross-Section TRI Style
APPLICATIONS Versatile tubular elements can be designed for use in most applications. ADVANTAGES The metal sheath isolates and protects the resistor wire from the environment. At the same time, it maximizes heat transfer capability to the work. Tubular elements can be bent to put the heat where it works best. FEATURES Type 4 Terminals: Standard. Integral parts of the element are of high strength to resist bending during tightening of the wiring connections. Type 4 is threaded extension of the cold pin. See terminal detail drawing in the Tubular Heater Overview section at omega.com/heaters. Work Temperatures: See Tubular Heater Overview section at omega.com/heaters. Bending: Customer’s minimum inside bending radius is 11⁄2". See bending requirements in the Tubular Heater Overview section at omega.com/heaters.

APPLICATIONS
Versatile tubular elements
can be designed for use in
most applications.
ADVANTAGES
The metal sheath isolates and
protects the resistor wire from the
environment. At the same time, it
maximizes heat transfer capability
to the work. Tubular elements can
be bent to put the heat where it
works best.
FEATURES
Type 4 Terminals: Standard.
Integral parts of the element are
of high strength to resist bending
during tightening of the wiring
connections. Type 4 is threaded
extension of the cold pin. See
terminal detail drawing in the
Tubular Heater Overview section
at omega.com/heaters.
Work Temperatures: See Tubular
Heater Overview section at
omega.com/heaters.
Bending: Customer’s minimum
inside bending radius is 11⁄2". See
bending requirements in the Tubular
Heater Overview section at
omega.com/heaters.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number TRI Style
Product Name Tubular Heater Round Cross-Section
Heater Type Tubular Heaters
Heating Capacity 0.45 to 4.75 kW (1.54 to 16.21 MBH)
Sleeve (Sheath) Material Nickel Alloy
Applications Clamp-On, Air Heating
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Gamma Series Dual Sleeve Mini-Coil Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cable or Coil Heater
AC Voltage Required 240 volts
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1130S(B/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details