OMEGA ENGINEERING, INC.
TRCIII-A -- BENCHTOP CHAMBER OMEGA
OMEGA Engineering, Inc.
Benchtop Chamber Omega
TRCIII-A
Description
BENCHTOP CHAMBER
Description
BENCHTOP CHAMBER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH0784 |
|
Product Name
|
Benchtop Chamber Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
210 SCFM (357 m³/hr)
Running Current
0.1200 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details