OMEGA Engineering, Inc. Thermocouples, Temperature Probes TQSS-18G-6

Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-TQSS-18G-6-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-TQSS-18G-6-ND
Thermocouples, Temperature Probes 5880-TQSS-18G-6-ND
QUICK DISCONNECT THERMOCOUPLE AS

QUICK DISCONNECT THERMOCOUPLE AS

Buy Now Datasheet
Thermocouple Probe, Stainless Steel, 6; Length Omega - 30AC8502 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 6; Length Omega
30AC8502
Thermocouple Probe, Stainless Steel, 6; Length Omega 30AC8502
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-TQSS-18G-6-ND 30AC8502
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Stainless Steel, 6; Length Omega
Diameter or Width Range 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details