OMEGA Engineering, Inc. Panel Socket, U Type, White; Gender Omega TPJ-U-F

Description
PANEL SOCKET, U TYPE, WHITE; Gender:Socket; Thermocouple Type:U; Product Range:TPJ Series RoHS Compliant: Yes
Description
PANEL SOCKET, U TYPE, WHITE; Gender:Socket; Thermocouple Type:U; Product Range:TPJ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Socket, U Type, White (part number 31AC5720) is designed for use with thermocouples and RTDs. It features a 3-prong snap-in design that eliminates the need for additional mounting hardware or installation tools. The socket accepts heavy-duty OTP-type connectors and is compatible with stranded or solid wire up to 14 AWG. Constructed from glass-filled nylon, the product is rated for temperatures ranging from -29 to 180°C (-20 to 356°F), although minor discoloration may occur at higher temperatures without affecting electrical properties. The panel jack includes retaining spring clips for easy installation and alignment, ensuring straight rows without precision machining. It is color-coded and numbered for easy identification. For users requiring efficient connector removal, the SIRT-2 removal tool is recommended. The product is RoHS compliant and part of the TPJ series, which includes various thermocouple types and configurations.

Datasheet Summary
Powered by GS/AI

The Panel Socket, U Type, White (part number 31AC5720) is designed for use with thermocouples and RTDs. It features a 3-prong snap-in design that eliminates the need for additional mounting hardware or installation tools. The socket accepts heavy-duty OTP-type connectors and is compatible with stranded or solid wire up to 14 AWG. Constructed from glass-filled nylon, the product is rated for temperatures ranging from -29 to 180°C (-20 to 356°F), although minor discoloration may occur at higher temperatures without affecting electrical properties. The panel jack includes retaining spring clips for easy installation and alignment, ensuring straight rows without precision machining. It is color-coded and numbered for easy identification. For users requiring efficient connector removal, the SIRT-2 removal tool is recommended. The product is RoHS compliant and part of the TPJ series, which includes various thermocouple types and configurations.

Suppliers

Company
Product
Description
Supplier Links
Panel Socket, U Type, White; Gender Omega - 31AC5720 - Newark, An Avnet Company
Chicago, IL, United States
Panel Socket, U Type, White; Gender Omega
31AC5720
Panel Socket, U Type, White; Gender Omega 31AC5720
PANEL SOCKET, U TYPE, WHITE; Gender:Socket; Thermocouple Type:U; Product Range:TPJ Series RoHS Compliant: Yes

PANEL SOCKET, U TYPE, WHITE; Gender:Socket; Thermocouple Type:U; Product Range:TPJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Connector, Socket, Type U Rohs Compliant Omega - 69AJ1131 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, Socket, Type U Rohs Compliant Omega
69AJ1131
Thermocouple Connector, Socket, Type U Rohs Compliant Omega 69AJ1131
THERMOCOUPLE CONNECTOR, SOCKET, TYPE U ROHS COMPLIANT: YES

THERMOCOUPLE CONNECTOR, SOCKET, TYPE U ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC5720
Product Name Panel Socket, U Type, White; Gender Omega
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details