OMEGA ENGINEERING, INC.
TMTSS-IM050G-450 -- IEC SUB MINI 450MM LONG OMEGA
OMEGA Engineering, Inc.
Iec Sub Mini 450Mm Long Omega
TMTSS-IM050G-450
Description
IEC SUB MINI 450MM LONG
Description
IEC SUB MINI 450MM LONG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH0221 |
|
Product Name
|
Iec Sub Mini 450Mm Long Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8400 SCFM (14278 m³/hr)
Maximum Sound Level
84 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details