TRANSITION JUNCTION T/C PROBE, M
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.062"; Probe Body Material:Stainless Steel; Product Range:MTSS Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-TMTSS-062U-6-ND | 31AC5718 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Stainless Steel, 6; Length Omega |
| Sensed Temperature | 32 to 500 F (0.0 to 260 C) |