OMEGA Engineering, Inc. Thermocouples, Temperature Probes TMQSS-062U-3

Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-TMQSS-062U-3-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-TMQSS-062U-3-ND
Thermocouples, Temperature Probes 5880-TMQSS-062U-3-ND
QUICK DISCONNECT THERMOCOUPLE PR

QUICK DISCONNECT THERMOCOUPLE PR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Temperature Probes
Product Number 5880-TMQSS-062U-3-ND
Product Name Thermocouples, Temperature Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034657-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Basic Element Used Thermocouple; RTD
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details