OMEGA Engineering, Inc. Flanged Immersion Heater TMO

Description
• Rugged Steel Sheath • Low Watt Density 6 1/2" W/in2 • 1.2 to 8.4 kW • 3 & 5 Inch, 150 Ib. Steel Flange
Datasheet
Description
• Rugged Steel Sheath • Low Watt Density 6 1/2" W/in2 • 1.2 to 8.4 kW • 3 & 5 Inch, 150 Ib. Steel Flange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Immersion Heater - TMO - OMEGA Engineering, Inc.
Norwalk, CT, USA
Flanged Immersion Heater
TMO
Flanged Immersion Heater TMO
• Rugged Steel Sheath • Low Watt Density 6 1/2" W/in2 • 1.2 to 8.4 kW • 3 & 5 Inch, 150 Ib. Steel Flange

•

Rugged Steel Sheath

•

Low Watt Density 6 1/2" W/in2

•

1.2 to 8.4 kW

•

3 & 5 Inch, 150 Ib. Steel Flange
Buy Now Datasheet
Flanged Immersion Heater - TMO - OMEGA Engineering, Inc.
Norwalk, CT, USA
Flanged Immersion Heater
TMO
Flanged Immersion Heater TMO
• Type E-2 Moisture Tight/Explosion Resistant Enclosure Standard* • 240 V Models Include an Integral 3 Phase Thermostat • 3" (8 cm) 150 lb (68 kg) Steel Flange • Low Watt Density Steel Sheath Elements Suitable for Heating Sump Oil • 3 to 6 kW • 240 and 480 V, 3 Phase

•

Type E-2 Moisture Tight/Explosion Resistant Enclosure Standard*

•

240 V Models Include an Integral 3 Phase Thermostat

•

3" (8 cm) 150 lb (68 kg) Steel Flange

•

Low Watt Density Steel Sheath Elements Suitable for Heating Sump Oil

•

3 to 6 kW

•

240 and 480 V, 3 Phase
Buy Now Datasheet
Flanged Immersion Heater - TMO - OMEGA Engineering, Inc.
Norwalk, CT, USA
Flanged Immersion Heater
TMO
Flanged Immersion Heater TMO
Heavy coil construction— Watt density on the heating coil is designed for low watt density operation by increasing the coil diameter and length to give maximum coil surface area and limit coil surface temperature, providing longer coil life.

Heavy coil construction— Watt density on the heating coil is designed for low watt density operation by increasing the coil diameter and length to give maximum coil surface area and limit coil surface temperature, providing longer coil life.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Electric Heaters Electric Heaters Electric Heaters
Product Number TMO TMO TMO
Product Name Flanged Immersion Heater Flanged Immersion Heater Flanged Immersion Heater
Heater Type Immersion Heater Explosion-proof Heater; Immersion Heater Immersion Heater
Heating Capacity 1.20 to 8.40 kW (4.09 to 28.66 MBH) 3.00 to 6.00 kW (10.24 to 20.47 MBH) 3.00 to 24.00 kW (10.24 to 81.88 MBH)
Sleeve (Sheath) Material Steel Steel Steel
Applications Heavy Weight Oils Sump Oil Medium Weight Oils
Unlock Full Specs
to access all available technical data