TMI -- FLANGED IMMERSION HEATER
OMEGA Engineering, Inc.
Flanged Immersion Heater
TMI
Description
•
Heavy Duty for Severe Corrosive Solutions
•
3-8 Inch 150 Ib. Steel Flange
•
3 to 50 kW
•
Premium Grade Incoloy Sheath
Description
•
Heavy Duty for Severe Corrosive Solutions
•
3-8 Inch 150 Ib. Steel Flange
•
3 to 50 kW
•
Premium Grade Incoloy Sheath
Datasheet
Suppliers
Flanged Immersion Heater
TMI
•
Heavy Duty for Severe Corrosive Solutions
•
3-8 Inch 150 Ib. Steel Flange
•
3 to 50 kW
•
Premium Grade Incoloy Sheath
|
• | Heavy Duty for Severe Corrosive Solutions |
|
• | 3-8 Inch 150 Ib. Steel Flange |
|
• | 3 to 50 kW |
|
• | Premium Grade Incoloy Sheath |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TMI |
|
Product Name
|
Flanged Immersion Heater |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
3.00 to 50.00 kW (10.24 to 171 MBH)
|
|
Sleeve (Sheath) Material
|
Nickel Alloy
|
|
Applications
|
Severe Corrosive Solutions
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
0.55 kW (1.88 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Immersion Heater; Tubular Heaters
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material
Alloy
View Details