OMEGA Engineering, Inc. Flanged Immersion Heater TM

Description
• Flange Sizes 3" to 5" of High Grade Steel • General Purpose, NEMA 1 Rated Enclosure or Moisture Resistant, Explosion Resistant† Enclosure Available • Sturdy 0.475"Diameter Copper Elements • 6 to 150 kW • 240 and 480 Vac Power, 1 and 3 Phase
Datasheet
Description
• Flange Sizes 3" to 5" of High Grade Steel • General Purpose, NEMA 1 Rated Enclosure or Moisture Resistant, Explosion Resistant† Enclosure Available • Sturdy 0.475"Diameter Copper Elements • 6 to 150 kW • 240 and 480 Vac Power, 1 and 3 Phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Immersion Heater - TM - OMEGA Engineering, Inc.
Norwalk, CT, USA
Flanged Immersion Heater
TM
Flanged Immersion Heater TM
• Flange Sizes 3" to 5" of High Grade Steel • General Purpose, NEMA 1 Rated Enclosure or Moisture Resistant, Explosion Resistant† Enclosure Available • Sturdy 0.475"Diameter Copper Elements • 6 to 150 kW • 240 and 480 Vac Power, 1 and 3 Phase

•

Flange Sizes 3" to 5" of High Grade Steel

•

General Purpose, NEMA 1 Rated Enclosure or Moisture Resistant, Explosion Resistant† Enclosure Available

•

Sturdy 0.475"Diameter Copper Elements

•

6 to 150 kW

•

240 and 480 Vac Power, 1 and 3 Phase
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number TM
Product Name Flanged Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 6.00 to 150.00 kW (20.47 to 512 MBH)
Sleeve (Sheath) Material Copper
Unlock Full Specs
to access all available technical data