TM/TMO -- RUGGED SCREW PLUG IMMERSION HEATER
OMEGA Engineering, Inc.
Rugged Screw Plug Immersion Heater
TM/TMO
Description
•
1" NPT Screw Plug
•
Tubular Element Design
•
350 to 1500 W
•
Heavy Duty Construction
Description
•
1" NPT Screw Plug
•
Tubular Element Design
•
350 to 1500 W
•
Heavy Duty Construction
Datasheet
Suppliers
Rugged Screw Plug Immersion Heater
TM/TMO
•
1" NPT Screw Plug
•
Tubular Element Design
•
350 to 1500 W
•
Heavy Duty Construction
|
• | 1" NPT Screw Plug |
|
• | Tubular Element Design |
|
• | 350 to 1500 W |
|
• | Heavy Duty Construction |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TM/TMO |
|
Product Name
|
Rugged Screw Plug Immersion Heater |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
0.35 to 1.50 kW (1.19 to 5.12 MBH)
|
|
Sleeve (Sheath) Material
|
Copper
|
|
Applications
|
Lightweight Oils & Degreasing Solutions
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
0.06 kW (0.1876 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; Duct Heater
Applications
Curing or Tempering
View Details