OMEGA Engineering, Inc. Terminal, Compression Lug, Screw; Product Range Omega TLCH-20

Description
TERMINAL, COMPRESSION LUG, SCREW; Product Range:TL Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, SCREW; Product Range:TL Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, Screw; Product Range Omega - 30AC8493 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, Screw; Product Range Omega
30AC8493
Terminal, Compression Lug, Screw; Product Range Omega 30AC8493
TERMINAL, COMPRESSION LUG, SCREW; Product Range:TL Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, SCREW; Product Range:TL Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Compression Lug, Screw Rohs Compliant Omega - 69AJ1115 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, Screw Rohs Compliant Omega
69AJ1115
Terminal, Compression Lug, Screw Rohs Compliant Omega 69AJ1115
TERMINAL, COMPRESSION LUG, SCREW ROHS COMPLIANT: YES

TERMINAL, COMPRESSION LUG, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 30AC8493
Product Name Terminal, Compression Lug, Screw; Product Range Omega
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers