OMEGA Engineering, Inc. Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega TL-S-220

Description
NON-REVERSIBLE LABEL, SINGLE DOT, 9.52MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:9.52mm; Label Material:-; Label Legend:Single Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:- RoHS Compliant: No
Description
NON-REVERSIBLE LABEL, SINGLE DOT, 9.52MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:9.52mm; Label Material:-; Label Legend:Single Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega - 59AH9641 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega
59AH9641
Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega 59AH9641
NON-REVERSIBLE LABEL, SINGLE DOT, 9.52MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:9.52mm; Label Material:-; Label Legend:Single Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:- RoHS Compliant: No

NON-REVERSIBLE LABEL, SINGLE DOT, 9.52MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:9.52mm; Label Material:-; Label Legend:Single Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 59AH9641
Product Name Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Warning Signs - 8134435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details